PV1000HF DC / AC Inverters by Tripp Lite

INVERTER, DC/AC, 120V, 1KW

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$340.97


Distributor Starting From Stock
Logo for RS Americas RS Americas US$340.97
2
Buy Now
Logo for Carlton-Bates Carlton-Bates US$382.76
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Approvals ITE
Input Voltage Max 12VDC
No. of Outputs 4 Output
Output Voltage 120VAC
Output Power 1kW
Length 330.2mm
Width 152.4mm
Height 107.95mm
External Depth 12.5"
RoHS Compliant NA

Alternative Descriptions

Inverter, Dc/Ac, 120V, 1Kw | Newark Electronics
Power Supply, DC-AC,120V@8.33A,12VIn, Enclosed, Panel Mount,1000W, PowerVerterSeries | Tripp Lite PV1000HF | RS Americas
Inverter | Carlton-Bates
COMPACT INVERTER 1000W 12V DC TO AC 120V 5-15R 4 OUTLET | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PV1000HF?

Additional datasheets, footprints and schematics for PV1000HF are listed on our Part Details page. You can also find images and similar parts to PV1000HF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PV1000HF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV1000HF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PV1000HF fall under?

The PV1000HF is listed under Power & Line Protection > DC / AC Inverters.

Can I view similar or alternative parts?

You can view similar parts to PV1000HF when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PV1000HF you can contact the distributor directly for product support, shipping queries etc.

Is the PV1000HF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PV1000HF have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Avnet America have stock available or on a lead time for PV1000HF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PV1000HF often in real-time on the comparison pages.

What if I can't find stock of PV1000HF?

You can fill out our help required form which you can use to request a quote for PV1000HF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay