| Status: | Unknown |
|---|---|
| Series: | PV0 Series |
| RoHS: | Unknown |
Prices starting from US$4.13
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$6.67
|
107
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$6.88
|
100
in stock
|
Buy Now |
|
Newark Electronics
from US$5.11
|
35
in stock
|
Buy Now |
|
RS Americas
from US$4.13
|
35
in stock
|
Buy Now |
|
Future Electronics
from US$5.17
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$6.94
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$7.97
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$5.70
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | PV0 Series |
|---|---|
| Panel Cutout Diameter | 12mm |
| Contact Configuration | SPST |
| Switch Operation | Off-(On) |
| Pushbutton Actuator Style | Round Raised Flat |
| Actuator / Cap Colour | Natural |
| Switch: vandal resistant | TME |
| 52-PV0H240SS | Heilind Electronics Europe |
| Anti-Vandal Sw, Spst-No Dm, 2A/36V | Newark Electronics |
| Pushbutton Switch SPST-NO Vandal Resistant Panel Mount | Future Electronics |
| Anti-Vandal Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a PV0H240SS?
Additional datasheets, footprints and schematics for PV0H240SS are listed on our Part Details page. You can also find images and similar parts to PV0H240SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV0H240SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV0H240SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV0H240SS fall under?
The PV0H240SS is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to PV0H240SS when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV0H240SS you can contact the distributor directly for product support, shipping queries etc.
Is the PV0H240SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV0H240SS have stock available?
Authorised distributors including TME, Heilind Electronics Europe, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for PV0H240SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV0H240SS often in real-time on the comparison pages.
What if I can't find stock of PV0H240SS?
You can fill out our help required form which you can use to request a quote for PV0H240SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.