DC / DC Converter Output Type | Fixed |
---|---|
No. of Outputs | 2 Output |
Output Power Max | - |
Output Voltage Nom. | 5V |
Output Current Max | 3A |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 32V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Where can I find additional details, specifications and documents for a PV USB-3 DUAL?
Additional datasheets, footprints and schematics for PV USB-3 DUAL are listed on our Part Details page. You can also find images and similar parts to PV USB-3 DUAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV USB-3 DUAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV USB-3 DUAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV USB-3 DUAL fall under?
The PV USB-3 DUAL is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PV USB-3 DUAL when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV USB-3 DUAL you can contact the distributor directly for product support, shipping queries etc.
Is the PV USB-3 DUAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV USB-3 DUAL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PV USB-3 DUAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV USB-3 DUAL often in real-time on the comparison pages.
What if I can't find stock of PV USB-3 DUAL?
You can fill out our help required form which you can use to request a quote for PV USB-3 DUAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.