Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0170
|
141,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0349
|
954
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
15
in stock
|
Buy Now | |
element14
from US$0.0286
|
15
in stock
|
Buy Now | |
Farnell
from US$0.0279
|
15
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
Avnet Asia
from US$0.0329
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
PUMD20 Series 50 V 100 mA NPN/PNP Digital Resistor-Equipped Transistor - TSSOP-6 | Future Electronics |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Rf Trans, Npn/Pnp, 50V, 0.1A, , Tssop Rohs Compliant: Yes |Nexperia PUMD20,115 | Newark Electronics |
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PUMD20,115?
Additional datasheets, footprints and schematics for PUMD20,115 are listed on our Part Details page. You can also find images and similar parts to PUMD20,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUMD20,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUMD20,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUMD20,115 you can contact the distributor directly for product support, shipping queries etc.
Is the PUMD20,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PUMD20,115 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PUMD20,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUMD20,115 often in real-time on the comparison pages.
What if I can't find stock of PUMD20,115?
You can fill out our help required form which you can use to request a quote for PUMD20,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.