PUMD16 115 Semiconductors - Discretes by Nexperia

TRANSISTOR DIGITAL DUAL SOT-363

Status: Unknown
Series: PUMD16 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0247

Distributor Stock
Logo for Farnell
Farnell
from US$0.0497
3,875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0370
78,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0300
78,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0247
45,000
in stock
Buy Now
Logo for element14
element14
from US$0.05
3,875
in stock
Buy Now
Logo for Micros
Micros
from US$0.0292
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0329
2,246
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0329
-
Buy Now

Specifications

Digital Transistor Polarity NPN and PNP Complement
Collector Emitter Voltage V(br)ceo 50V
Continuous Collector Current Ic 100mA
Base Input Resistor R1 22kohm
Base-Emitter Resistor R2 47kohm
Resistor Ratio R1 / R2 -
RF Transistor Case SOT-363
No. of Pins 6 Pin, 6Pins
Product Range PUMD16 Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Collector Emitter Saturation Voltage Vce(on) 150mV
Continuous Collector Current Ic Max 100A
Current Ic Continuous a Max 100A
Current Ic hFE 5mA
DC Collector Current 100mA
DC Current Gain hFE 80hFE
Full Power Rating Temperature 25°C
Hfe Min 80
Module Configuration Dual
No. of Transistors 2
Operating Temperature Max 150°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
Power Dissipation Pd 200mW
Power Dissipation Ptot Max 300mW
Resistance R1 22kohm
Resistance R2 47kohm
Transistor Case Style SOT-363
Transistor Polarity NPN PNP

Alternative Descriptions

Pumd16/Sot363/Sc-88 Rohs Compliant: Yes |Nexperia PUMD16,115 | Newark Electronics
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin TSSOP T/R | Avnet America
PUMD16 Series 50 V 100 mA SMT NPN/PNP Resistor-Equipped Transistor - SOT-363 | Future Electronics
TRANSISTOR, DIGITAL, DUAL, SOT-363 | element14
Transistor: NPN / PNP | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PUMD16 115?

Additional datasheets, footprints and schematics for PUMD16 115 are listed on our Part Details page. You can also find images and similar parts to PUMD16 115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PUMD16 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUMD16 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PUMD16 115 fall under?

The PUMD16 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to PUMD16 115 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PUMD16 115 you can contact the distributor directly for product support, shipping queries etc.

Is the PUMD16 115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PUMD16 115 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for PUMD16 115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PUMD16 115 often in real-time on the comparison pages.

What if I can't find stock of PUMD16 115?

You can fill out our help required form which you can use to request a quote for PUMD16 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay