Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.12
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | PUD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
Content: 1 pc(s) | Conrad |
PITCH2.0MM,3A,250V,AWG#28-22 | TTI Europe |
18 Rectangular Connectors - Housings Receptacle Natural 0.079 (2.00mm) | Future Electronics |
CONNECTOR HOUSING, RECPT, 18WAY, 2MM | element14 |
Where can I find additional details, specifications and documents for a PUDP-18V-S?
Additional datasheets, footprints and schematics for PUDP-18V-S are listed on our Part Details page. You can also find images and similar parts to PUDP-18V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUDP-18V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUDP-18V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PUDP-18V-S fall under?
The PUDP-18V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PUDP-18V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUDP-18V-S you can contact the distributor directly for product support, shipping queries etc.
Is the PUDP-18V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PUDP-18V-S have stock available?
Authorised distributors including Chip One Stop, Conrad, TTI Europe, CoreStaff and Future Electronics have stock available or on a lead time for PUDP-18V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUDP-18V-S often in real-time on the comparison pages.
What if I can't find stock of PUDP-18V-S?
You can fill out our help required form which you can use to request a quote for PUDP-18V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.