Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,980
in stock
|
Buy Now | |
element14
from US$0.32
|
38,750
in stock
|
Buy Now | |
Farnell
from US$0.20
|
23,677
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,084
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
399
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
125
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | PUD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
CONNECTOR HOUSING, RECPT, 14WAY, 2MM | element14 |
PUD 2mm receptacle crimp housing, 14P | RS |
| Heilind Electronics |
Connector, Housing, Socket, 2Mm, 14 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a PUDP-14V-S?
Additional datasheets, footprints and schematics for PUDP-14V-S are listed on our Part Details page. You can also find images and similar parts to PUDP-14V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUDP-14V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUDP-14V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PUDP-14V-S fall under?
The PUDP-14V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PUDP-14V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUDP-14V-S you can contact the distributor directly for product support, shipping queries etc.
Is the PUDP-14V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PUDP-14V-S have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and CoreStaff have stock available or on a lead time for PUDP-14V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUDP-14V-S often in real-time on the comparison pages.
What if I can't find stock of PUDP-14V-S?
You can fill out our help required form which you can use to request a quote for PUDP-14V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.