Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Power Rating | 80W |
For Use With | WSP 80 Soldering Iron |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a PUD 81I EU?
Additional datasheets, footprints and schematics for PUD 81I EU are listed on our Part Details page. You can also find images and similar parts to PUD 81I EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUD 81I EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUD 81I EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PUD 81I EU fall under?
The PUD 81I EU is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to PUD 81I EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUD 81I EU you can contact the distributor directly for product support, shipping queries etc.
Is the PUD 81I EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PUD 81I EU have stock available?
There is no stock from authorised distributors for PUD 81I EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUD 81I EU often in real-time on the comparison pages.
What if I can't find stock of PUD 81I EU?
You can fill out our help required form which you can use to request a quote for PUD 81I EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.