Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 105W |
For Use With | Weller WAD101 Hot Air Station |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 166mm |
Height | 101mm |
Length | 134mm |
Vaccum Pressure Max | 58psi |
POWER UNIT, EU PLUG, 230V | element14 |
Power Unit, Eu Plug, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a PU WAD101.?
Additional datasheets, footprints and schematics for PU WAD101. are listed on our Part Details page. You can also find images and similar parts to PU WAD101. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PU WAD101. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PU WAD101. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PU WAD101. fall under?
The PU WAD101. is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to PU WAD101. when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PU WAD101. you can contact the distributor directly for product support, shipping queries etc.
Is the PU WAD101. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PU WAD101. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PU WAD101..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PU WAD101. often in real-time on the comparison pages.
What if I can't find stock of PU WAD101.?
You can fill out our help required form which you can use to request a quote for PU WAD101. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.