Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 33V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 10mA |
PTZ33B Series 33 V 10 uA 1 W Surface Mount Zener Diode - SOD-106 | Future Electronics |
Where can I find additional details, specifications and documents for a PTZTE2533A?
Additional datasheets, footprints and schematics for PTZTE2533A are listed on our Part Details page. You can also find images and similar parts to PTZTE2533A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE2533A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE2533A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE2533A fall under?
The PTZTE2533A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE2533A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE2533A you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE2533A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE2533A have stock available?
Authorised distributors including Chip One Stop and Future Electronics have stock available or on a lead time for PTZTE2533A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE2533A often in real-time on the comparison pages.
What if I can't find stock of PTZTE2533A?
You can fill out our help required form which you can use to request a quote for PTZTE2533A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.