Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 20mA |
ROHM PTZTE2515B Zener Diode, 15V 6% 1 W SMT 2-Pin SOD-106 | ROHM Semiconductor PTZTE2515B | RS Americas |
Diode Zener Single 15.35V 6% 1W 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a PTZTE2515B?
Additional datasheets, footprints and schematics for PTZTE2515B are listed on our Part Details page. You can also find images and similar parts to PTZTE2515B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE2515B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE2515B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE2515B fall under?
The PTZTE2515B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE2515B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE2515B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE2515B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE2515B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, RS Americas and Avnet Asia have stock available or on a lead time for PTZTE2515B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE2515B often in real-time on the comparison pages.
What if I can't find stock of PTZTE2515B?
You can fill out our help required form which you can use to request a quote for PTZTE2515B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.