Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Fibre Diameter | 62.5µm / 125µm |
---|---|
No. of Fibers | 2Fibres |
External Diameter | 5.791mm |
Jacket Color | Orange |
Jacket Material | PVC |
Fiber Optic Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a PTZP602 003X?
Additional datasheets, footprints and schematics for PTZP602 003X are listed on our Part Details page. You can also find images and similar parts to PTZP602 003X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZP602 003X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZP602 003X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZP602 003X fall under?
The PTZP602 003X is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to PTZP602 003X when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZP602 003X you can contact the distributor directly for product support, shipping queries etc.
Is the PTZP602 003X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZP602 003X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PTZP602 003X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZP602 003X often in real-time on the comparison pages.
What if I can't find stock of PTZP602 003X?
You can fill out our help required form which you can use to request a quote for PTZP602 003X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.