Status: | Unknown |
---|---|
Series: | PlugTail Series |
RoHS: | Unknown |
Product Range | PlugTail Series |
---|---|
Current Rating | 15A |
Voltage Rating VAC | 125V |
USB Standard | - |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A USB Type C |
Connector Colour | Brown |
Where can I find additional details, specifications and documents for a PTTR15ACUSB?
Additional datasheets, footprints and schematics for PTTR15ACUSB are listed on our Part Details page. You can also find images and similar parts to PTTR15ACUSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTTR15ACUSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTTR15ACUSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTTR15ACUSB fall under?
The PTTR15ACUSB is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to PTTR15ACUSB when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTTR15ACUSB you can contact the distributor directly for product support, shipping queries etc.
Is the PTTR15ACUSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTTR15ACUSB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTTR15ACUSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTTR15ACUSB often in real-time on the comparison pages.
What if I can't find stock of PTTR15ACUSB?
You can fill out our help required form which you can use to request a quote for PTTR15ACUSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.