Status: | Unknown |
---|---|
Series: | PTS645 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
PEI-Genesis |
20,000
units
|
Buy Now |
![]() |
Farnell |
6,884
units
|
Buy Now |
![]() |
Newark Electronics |
6,884
units
|
Buy Now |
![]() |
element14 |
6,884
units
|
Buy Now |
![]() |
Rutronik |
5
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Product Range | PTS645 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | IP40 |
Keypad Switch 1 Switches | PEI-Genesis |
Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd | Newark Electronics |
TACT 6x6 SMT H5,0mm 1,6N | Rutronik |
PTS645 Series SPST 0.05 A 12 V Round Button Gull Wing Tactile Switch | Future Electronics |
Tactile Switches 6 mm Tact Switches | Sager |
PTS645SM50SMTR92 LFS | Boersig |
C&K Tactile Switch 6mm | Distrelec |
6 mm Tact Switches | Mouser Electronics |
TACT SW SPST-NO 0.05A 12VDC | TTI Europe |
Where can I find additional details, specifications and documents for a PTS645SM50SMTR 92 LFS?
Additional datasheets, footprints and schematics for PTS645SM50SMTR 92 LFS are listed on our Part Details page. You can also find images and similar parts to PTS645SM50SMTR 92 LFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTS645SM50SMTR 92 LFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTS645SM50SMTR 92 LFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTS645SM50SMTR 92 LFS fall under?
The PTS645SM50SMTR 92 LFS is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PTS645SM50SMTR 92 LFS when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTS645SM50SMTR 92 LFS you can contact the distributor directly for product support, shipping queries etc.
Is the PTS645SM50SMTR 92 LFS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTS645SM50SMTR 92 LFS have stock available?
Authorised distributors including PEI-Genesis, Farnell, Newark Electronics, element14 and Rutronik have stock available or on a lead time for PTS645SM50SMTR 92 LFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTS645SM50SMTR 92 LFS often in real-time on the comparison pages.
What if I can't find stock of PTS645SM50SMTR 92 LFS?
You can fill out our help required form which you can use to request a quote for PTS645SM50SMTR 92 LFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.