Status: | Unknown |
---|---|
Series: | PolyTron PTS1206 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
2,655
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
135,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,062
in stock
|
Buy Now | |
element14
from US$0.15
|
6,062
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,154
in stock
|
Buy Now | |
Avnet Abacus
-
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolyTron PTS1206 Series |
Holding Current | 50mA |
Tripping Current | 150mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | PolyTron PTS1206 Series |
RoHS: | Compliant |
PPTC Case Style | 1206 (3216 Metric) |
---|---|
Product Range | PolyTron PTS1206 Series |
Voltage Rating | 60VDC |
Holding Current | 50mA |
Tripping Current | 150mA |
Time to Trip | 1.5s |
Current Rating Max | 100A |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
50mA resettable PTC 60VDC 1206 | Rutronik |
PTS Series 1206 60 V 50 mA Ihold Surface Mount PolyTronÔ PTC Device | Future Electronics |
Fuse, Ptc Reset,60 Vdc,50 Ma,smd | Newark Electronics |
FUSE, PTC RESET,60 VDC,50 mA,SMD | element14 |
PTC Resettable Fuse 100A 60VDC T/R | Avnet Abacus |
Resettable Fuse, Polymeric, PTS1206 Series, 60V, 50mA, 100A, Surface Mount | Eaton Electronics PTS120660V005 | RS Americas |
Resettable Fuses - PPTC PPTC 1206 60V 0.05A SMD | Sager |
Where can I find additional details, specifications and documents for a PTS120660V005?
Additional datasheets, footprints and schematics for PTS120660V005 are listed on our Part Details page. You can also find images and similar parts to PTS120660V005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTS120660V005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTS120660V005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTS120660V005 fall under?
The PTS120660V005 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTS120660V005 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTS120660V005 you can contact the distributor directly for product support, shipping queries etc.
Is the PTS120660V005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTS120660V005 have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTS120660V005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTS120660V005 often in real-time on the comparison pages.
What if I can't find stock of PTS120660V005?
You can fill out our help required form which you can use to request a quote for PTS120660V005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.