PTN78060HAH . Batteries & Power Supplies by Texas Instruments

DC-DC CONV NON-ISO POLA ADJ O/P 3A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Power Max 45W
Output Voltage Min 11.85V
Output Voltage Max 22V
Output Current Max 3A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type DIP
Input Voltage DC Min 15V
Input Voltage DC Max 36V
Height 9mm
Depth 25.27mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)
DC / DC Converter Mounting Through Hole
No. of Outputs 1Outputs

Alternative Descriptions

Module DC-DC 1-OUT 11.85V to 22V 3A 7-Pin DIP Module Tray | Holdelec
PTN78060HAH | Elfaro
3 A, Wide Input Non-Isolated, Wide Output Adjust Module | Texas Instruments
3A Wide-In Wide Outp ut Adj Module | Mouser Electronics
Dc-Dc Conv, Non-Iso Pola, Adj O/P, 3A | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTN78060HAH .?

Additional datasheets, footprints and schematics for PTN78060HAH . are listed on our Part Details page. You can also find images and similar parts to PTN78060HAH . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTN78060HAH . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78060HAH . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTN78060HAH . fall under?

The PTN78060HAH . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTN78060HAH . when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78060HAH . you can contact the distributor directly for product support, shipping queries etc.

Is the PTN78060HAH . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTN78060HAH . have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for PTN78060HAH ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTN78060HAH . often in real-time on the comparison pages.

What if I can't find stock of PTN78060HAH .?

You can fill out our help required form which you can use to request a quote for PTN78060HAH . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay