| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 15W |
|---|---|
| Output Voltage Min | -15V |
| Output Voltage Max | -3V |
| Output Current Max | 3A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | Surface Mount DIP |
| Input Voltage DC Min | 9V |
| Input Voltage DC Max | 28.7V |
| Height | 9mm |
| Depth | 25.27mm |
| Width | 15.75mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Adjustable Output Voltage Max | -15V |
| Adjustable Output Voltage Min | -3V |
| Base Number | 78060 |
| DC / DC Converter Mounting | Surface Mount Device |
| Frequency | 550kHz |
| IC Generic Number | 78060 |
| Input Voltage Max | 29V |
| Input Voltage Min | 9V |
| No. of Outputs | 1Outputs |
| No. of Pins | 7Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 3A |
| Output Voltage | -3.3V |
| Power Rating | 15W |
| Primary Input Voltage | 29V |
| Supply Voltage | 20V |
| Supply Voltage Max | 29V |
| Supply Voltage Min | 9V |
| Voltage Regulator Type | Integrated Switching Regulator |
| Ic, Isr 3A Adj O/P, Smd, 78060 | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN78060AAZ?
Additional datasheets, footprints and schematics for PTN78060AAZ are listed on our Part Details page. You can also find images and similar parts to PTN78060AAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78060AAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78060AAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78060AAZ fall under?
The PTN78060AAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78060AAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78060AAZ you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78060AAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78060AAZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PTN78060AAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78060AAZ often in real-time on the comparison pages.
What if I can't find stock of PTN78060AAZ?
You can fill out our help required form which you can use to request a quote for PTN78060AAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.