Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.91
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage Nom. | - |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 28.7V |
DC / DC Converter Type | DIP |
Depth | 25.27mm |
Width | 15.75mm |
Height | 9mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module | Texas Instruments |
Module DC-DC, PTN78060AAH | RS |
Dc-Dc Conv, Non Iso Pol, 1 O/P, 15W, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN78060AAH?
Additional datasheets, footprints and schematics for PTN78060AAH are listed on our Part Details page. You can also find images and similar parts to PTN78060AAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78060AAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78060AAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78060AAH fall under?
The PTN78060AAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78060AAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78060AAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78060AAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78060AAH have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for PTN78060AAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78060AAH often in real-time on the comparison pages.
What if I can't find stock of PTN78060AAH?
You can fill out our help required form which you can use to request a quote for PTN78060AAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.