Output Power Max | 90W |
---|---|
Output Voltage Min | 11.85V |
Output Voltage Max | 22V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 15V |
Input Voltage DC Max | 36V |
Height | 9mm |
Depth | 37.97mm |
Width | 22.1mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1Outputs |
PTN78020HAH | Elfaro |
Dc-Dc Conv, Non-Iso Pola, Adj O/P, 6A | Newark Electronics |
6 A, Wide Input Non-Isolated, Wide Output Adjust Module | Texas Instruments |
6A Wide-In Wide Outp ut Adj Module | Mouser Electronics |
Where can I find additional details, specifications and documents for a PTN78020HAH .?
Additional datasheets, footprints and schematics for PTN78020HAH . are listed on our Part Details page. You can also find images and similar parts to PTN78020HAH . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78020HAH . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78020HAH . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78020HAH . fall under?
The PTN78020HAH . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78020HAH . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78020HAH . you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78020HAH . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78020HAH . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for PTN78020HAH ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78020HAH . often in real-time on the comparison pages.
What if I can't find stock of PTN78020HAH .?
You can fill out our help required form which you can use to request a quote for PTN78020HAH . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.