| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 22.5W |
|---|---|
| Output Voltage Min | 2.5V |
| Output Voltage Max | 12.6V |
| Output Current Max | 1.5A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | Surface Mount DIP |
| Input Voltage DC Min | 7V |
| Input Voltage DC Max | 36V |
| Height | 8.5mm |
| Depth | 18.92mm |
| Width | 12.57mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Adjustable Output Voltage Max | 12.6V |
| Adjustable Output Voltage Min | 2.5V |
| Base Number | 78000 |
| DC / DC Converter Mounting | Surface Mount Device |
| Frequency | 550kHz |
| IC Generic Number | 78000 |
| Input Voltage Max | 36V |
| Input Voltage Min | 7V |
| No. of Outputs | 1Outputs |
| No. of Pins | 5Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 1.5A |
| Primary Input Voltage | 36V |
| Supply Voltage | 20V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 7V |
| Voltage Regulator Type | Integrated Switching Regulator |
| 1.5A Switching Regulator,PTN78000WAZ | RS |
Where can I find additional details, specifications and documents for a PTN78000WAZ .?
Additional datasheets, footprints and schematics for PTN78000WAZ . are listed on our Part Details page. You can also find images and similar parts to PTN78000WAZ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78000WAZ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78000WAZ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78000WAZ . fall under?
The PTN78000WAZ . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78000WAZ . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78000WAZ . you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78000WAZ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78000WAZ . have stock available?
Authorised distributors including RS have stock available or on a lead time for PTN78000WAZ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78000WAZ . often in real-time on the comparison pages.
What if I can't find stock of PTN78000WAZ .?
You can fill out our help required form which you can use to request a quote for PTN78000WAZ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.