| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 22.5W |
|---|---|
| Output Voltage Min | 11.85V |
| Output Voltage Max | 22V |
| Output Current Max | 1.5A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | Surface Mount DIP |
| Input Voltage DC Min | 15V |
| Input Voltage DC Max | 36V |
| Height | 8.5mm |
| Depth | 18.92mm |
| Width | 12.57mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Adjustable Output Voltage Max | 22V |
| Adjustable Output Voltage Min | 11.85V |
| Base Number | 78000 |
| DC / DC Converter Mounting | Surface Mount Device |
| Frequency | 550kHz |
| IC Generic Number | 78000 |
| Input Voltage Max | 36V |
| Input Voltage Min | 15V |
| No. of Outputs | 1Outputs |
| No. of Pins | 5Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 1.5A |
| Output Voltage | 22V |
| Primary Input Voltage | 36V |
| Supply Voltage | 20V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 15V |
| Voltage Regulator Type | Integrated Switching Regulator |
Where can I find additional details, specifications and documents for a PTN78000HAZ?
Additional datasheets, footprints and schematics for PTN78000HAZ are listed on our Part Details page. You can also find images and similar parts to PTN78000HAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78000HAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78000HAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78000HAZ fall under?
The PTN78000HAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78000HAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78000HAZ you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78000HAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78000HAZ have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for PTN78000HAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78000HAZ often in real-time on the comparison pages.
What if I can't find stock of PTN78000HAZ?
You can fill out our help required form which you can use to request a quote for PTN78000HAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.