Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | Display Port to VGA |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.6V |
Interface Case Style | HVQFN |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Interface Bridge, Disply Port-Vga, Hvqfn | Newark Electronics |
INTERFACE BRIDGE, DISPLY PORT-VGA, HVQFN | Farnell |
Where can I find additional details, specifications and documents for a PTN3355BSMP?
Additional datasheets, footprints and schematics for PTN3355BSMP are listed on our Part Details page. You can also find images and similar parts to PTN3355BSMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN3355BSMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN3355BSMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN3355BSMP fall under?
The PTN3355BSMP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to PTN3355BSMP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN3355BSMP you can contact the distributor directly for product support, shipping queries etc.
Is the PTN3355BSMP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN3355BSMP have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTN3355BSMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN3355BSMP often in real-time on the comparison pages.
What if I can't find stock of PTN3355BSMP?
You can fill out our help required form which you can use to request a quote for PTN3355BSMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.