Output Power Max | 12W |
---|---|
Output Voltage Min | 5V |
Output Voltage Max | 15V |
Output Current Max | 2.4A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 2.95V |
Input Voltage DC Max | 5.5V |
Height | 8.5mm |
Depth | 22.1mm |
Width | 12.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1Outputs |
PTN04050CAH | Elfaro |
12-W, 3.3/5-V Input, Wide Adjust Output Boost Converter | Texas Instruments |
Dc-Dc Conv, Non-Iso Pola, Adj O/P, 2.4A | Newark Electronics |
12W 3.3/5V In Wide A dj Out Boost Cnvtr | Mouser Electronics |
Where can I find additional details, specifications and documents for a PTN04050CAH .?
Additional datasheets, footprints and schematics for PTN04050CAH . are listed on our Part Details page. You can also find images and similar parts to PTN04050CAH . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN04050CAH . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN04050CAH . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN04050CAH . fall under?
The PTN04050CAH . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN04050CAH . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN04050CAH . you can contact the distributor directly for product support, shipping queries etc.
Is the PTN04050CAH . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN04050CAH . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for PTN04050CAH ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN04050CAH . often in real-time on the comparison pages.
What if I can't find stock of PTN04050CAH .?
You can fill out our help required form which you can use to request a quote for PTN04050CAH . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.