| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 12W |
|---|---|
| Output Voltage Min | 5V |
| Output Voltage Max | 15V |
| Output Current Max | 2.4A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | DIP |
| Input Voltage DC Min | 2.95V |
| Input Voltage DC Max | 5.5V |
| Height | 9.09mm |
| Depth | 22.1mm |
| Width | 12.57mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Adjustable Output Voltage Max | 15V |
| Adjustable Output Voltage Min | 5V |
| Base Number | 4050 |
| DC / DC Converter Mounting | Through Hole |
| Frequency | 525kHz |
| IC Generic Number | 4050 |
| Input Voltage Max | 5.5V |
| Input Voltage Min | 2.95V |
| No. of Outputs | 1Outputs |
| No. of Pins | 4Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Voltage | 15V |
| Power Rating | 12W |
| Primary Input Voltage | 5.5V |
| Supply Voltage | 5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.95V |
| DC/DC Power Supply Single-OUT 5V to 15V | RS |
| PTN04050CAD | Buerklin |
| IC, ISR 12W, 4050, DIL MODULE-4 | Farnell |
| Ic, Isr 12W, 4050, Dil Module-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN04050CAD .?
Additional datasheets, footprints and schematics for PTN04050CAD . are listed on our Part Details page. You can also find images and similar parts to PTN04050CAD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN04050CAD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN04050CAD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN04050CAD . fall under?
The PTN04050CAD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN04050CAD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN04050CAD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTN04050CAD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN04050CAD . have stock available?
Authorised distributors including RS, Buerklin, Farnell and Newark Electronics have stock available or on a lead time for PTN04050CAD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN04050CAD . often in real-time on the comparison pages.
What if I can't find stock of PTN04050CAD .?
You can fill out our help required form which you can use to request a quote for PTN04050CAD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.