Status: | Unknown |
---|---|
Series: | PTL Series |
RoHS: | Compliant |
Marker Type | Thermal Transfer |
---|---|
Marker Dimensions | 6.35mm x 19.05mm |
Marker Material | PET (Polyester) |
Marker Colour | White |
Product Range | PTL Series |
Height | 6.35mm |
RoHS Compliant | Yes |
ADDITIONAL POLYESTER LABELS | RS |
Label, Printable, 0.250 in. L x 0.750 in. W | Carlton-Bates |
Label, Identification 19.05X6.35Mm 750Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a PTL-10-423?
Additional datasheets, footprints and schematics for PTL-10-423 are listed on our Part Details page. You can also find images and similar parts to PTL-10-423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTL-10-423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTL-10-423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTL-10-423 fall under?
The PTL-10-423 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PTL-10-423 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTL-10-423 you can contact the distributor directly for product support, shipping queries etc.
Is the PTL-10-423 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PTL-10-423 have stock available?
Authorised distributors including RS, Carlton-Bates and Newark Electronics have stock available or on a lead time for PTL-10-423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTL-10-423 often in real-time on the comparison pages.
What if I can't find stock of PTL-10-423?
You can fill out our help required form which you can use to request a quote for PTL-10-423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.