PTH12050WAZ . Part Information
Details for PTH12050WAZ . by Texas Instruments
Electrical & Lighting>Batteries & Power Supplies>Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.3100 |
5 | 9.8000 |
10 | 9.5100 |
50 | 9.2000 |
100 | 8.3100 |
250 | 7.8900 |
Stock Information
Details
Part Specifications
Output Power Max | 33W |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | POLA Surface Mount DIP |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
Height | 9.09mm |
Depth | 22.1mm |
Width | 12.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 1.2V |
Approval Bodies | CSA IEC UL |
Approvals & Standards | CSA IEC UL |
Base Number | 12050 |
DC / DC Converter Mounting | Surface Mount Device |
Frequency | 320kHz |
IC Generic Number | 12050 |
Input Voltage Max | 12V |
No. of Outputs | 1Outputs |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 6A |
Output Voltage | 5.5V |
Power Supply IC Type | DC/DC converter |
Primary Input Voltage | 13.2V |
Supply Voltage | 12V |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 10.8V |
Alternative Part Descriptions
- DC/DC 12VIN 6A ADJ O/P, SMD, 12050; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input RoHS Compliant: Yes | Newark Electronics
Details for PTH12050WAZ. by Artesyn Technologies
Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.3100 |
5 | 9.8000 |
10 | 9.5100 |
50 | 9.2000 |
100 | 8.3100 |
250 | 7.8900 |
Stock Information
Details
Part Downloads
Part Specifications
Power Supply Approvals | ITE |
Output Power Max | 33W |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | POLA, Surface Mount DIP |
Height | 8.5mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PTH12050WAZ .?
Additional datasheets, footprints and schematics for PTH12050WAZ . are listed in our Part Details tab. You can also find the PTH12050WAZ . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH12050WAZ . in the Pricing & Inventory tab next to part details. You can view PTH12050WAZ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH12050WAZ . fall under?
The PTH12050WAZ . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH12050WAZ . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH12050WAZ . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH12050WAZ . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PTH12050WAZ . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PTH12050WAZ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH12050WAZ . often in real-time on the comparison pages.
What if I can't find stock of PTH12050WAZ .?
You can fill out our help required form which you can use to request a quote for PTH12050WAZ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.