| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 33W |
|---|---|
| Output Voltage Min | 1.2V |
| Output Voltage Max | 5.5V |
| Output Current Max | 6A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | POLA DIP |
| Input Voltage DC Min | 10.8V |
| Input Voltage DC Max | 13.2V |
| Height | 8.5mm |
| Depth | 22.1mm |
| Width | 12.57mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| No. of Outputs | 1Outputs |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a PTH12050WAH .?
Additional datasheets, footprints and schematics for PTH12050WAH . are listed on our Part Details page. You can also find images and similar parts to PTH12050WAH . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH12050WAH . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH12050WAH . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH12050WAH . fall under?
The PTH12050WAH . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH12050WAH . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH12050WAH . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH12050WAH . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH12050WAH . have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for PTH12050WAH ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH12050WAH . often in real-time on the comparison pages.
What if I can't find stock of PTH12050WAH .?
You can fill out our help required form which you can use to request a quote for PTH12050WAH . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.