| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 33W |
|---|---|
| Output Voltage Min | 1.2V |
| Output Voltage Max | 5.5V |
| Output Current Max | 6A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | POLA DIP |
| Input Voltage DC Min | 10.8V |
| Input Voltage DC Max | 13.2V |
| Height | 8.5mm |
| Depth | 22.1mm |
| Width | 12.57mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Adjustable Output Voltage Max | 5.5V |
| Adjustable Output Voltage Min | 1.2V |
| Approval Bodies | CSA IEC UL |
| Approvals & Standards | CSA IEC UL |
| Base Number | 12050 |
| DC / DC Converter Mounting | Through Hole |
| Frequency | 320kHz |
| IC Generic Number | 12050 |
| Input Voltage Max | 12V |
| No. of Outputs | 1Outputs |
| No. of Pins | 6Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 6A |
| Output Voltage | 5.5V |
| Power Supply IC Type | DC/DC converter |
| Primary Input Voltage | 13.2V |
| Supply Voltage | 12V |
| Supply Voltage Max | 13.2V |
| Supply Voltage Min | 10.8V |
| Voltage Regulator Type | Step Down (Buck) |
| Status: | Unknown |
|---|---|
| Series: | PTH Series |
| RoHS: | Unknown |
| No. of Outputs | 1 Output, 1Outputs |
|---|---|
| Output Power Max | 33W |
| Output Voltage Nom. | 5.5V |
| Output Current Max | 6A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Mounting | Through Hole |
| Input Voltage DC Min | 10.8V |
| Input Voltage DC Max | 13.2V |
| DC / DC Converter Type | POLA DIP |
| Depth | 8.5mm |
| Width | 12.57mm |
| Height | 22.1mm |
| Product Range | PTH Series |
| SVHC | No SVHC (15-Jan-2018) |
| Approval Bodies | cUL EN UL |
| Approvals & Standards | CSA IEC UL |
| Efficiency | 93% |
| External Depth | 8.5mm |
| External Length / Height | 22.1mm |
| External Width | 12.57mm |
| Flammability Rating | UL94V-0 |
| Input Voltage Max | 13.2V |
| Input Voltage Min | 10.8V |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Output Current | 6A |
| Output Ripple Voltage pk-pk | 25mV |
| Output Voltage + | 5.5V |
| Output Voltage - | 1.2V |
| Output Voltage Max | 5.5V |
| Output Voltage Min | 1.2V |
| Power Rating | 33W |
| Supply Voltage | 12V |
| Weight | 2.9g |
| Non Isolated Board Mount Dc/Dc Converter, Pola, Dip, Through Hole, 1, 33 W, 5.5 V, 6 A |Artesyn Embedded Technologies PTH12050WAD | Newark Electronics |
| Non Isolated Board Mount DC/DC Converter, DIP, Open Frame, POLA, 33 W, 1.2 V, 5.5 V, 6 A, 10.8V, 13.2 V, Adjustable | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTH12050WAD .?
Additional datasheets, footprints and schematics for PTH12050WAD . are listed on our Part Details page. You can also find images and similar parts to PTH12050WAD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH12050WAD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH12050WAD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH12050WAD . fall under?
The PTH12050WAD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH12050WAD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH12050WAD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH12050WAD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH12050WAD . have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for PTH12050WAD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH12050WAD . often in real-time on the comparison pages.
What if I can't find stock of PTH12050WAD .?
You can fill out our help required form which you can use to request a quote for PTH12050WAD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.