Output Power Max | 33W |
---|---|
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
Height | 8.5mm |
Depth | 18.92mm |
Width | 12.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 1.2V |
Approval Bodies | cUL EN UL VDE |
Approvals & Standards | UL |
Base Number | 12000 |
DC / DC Converter Mounting | Through Hole |
Frequency | 350kHz |
IC Generic Number | 12000 |
Input Voltage Max | 12V |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 6A |
Output Voltage | 5.5V |
Power Supply IC Type | DC/DC converter |
Primary Input Voltage | 13.2V |
Supply Voltage | 12V |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 10.8V |
Voltage Regulator Type | Step Down (Buck) |
Ic, Dc/Dc 12Vin 6A Adj O/P, 12000 | Newark Electronics |
12V input, 6A step-down power module in surface mount and through-hole open-frame package | Texas Instruments |
Where can I find additional details, specifications and documents for a PTH12000WAD .?
Additional datasheets, footprints and schematics for PTH12000WAD . are listed on our Part Details page. You can also find images and similar parts to PTH12000WAD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH12000WAD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH12000WAD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH12000WAD . fall under?
The PTH12000WAD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH12000WAD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH12000WAD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH12000WAD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH12000WAD . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PTH12000WAD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH12000WAD . often in real-time on the comparison pages.
What if I can't find stock of PTH12000WAD .?
You can fill out our help required form which you can use to request a quote for PTH12000WAD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.