Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 16.5W |
---|---|
Output Voltage Min | 690mV |
Output Voltage Max | 5.5V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 14V |
Height | 8.5mm |
Depth | 18.92mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 690mV |
Approval Bodies | CSA IEC UL |
Approvals & Standards | CSA IEC UL |
Base Number | 08 |
DC / DC Converter Mounting | Through Hole |
Frequency | 300kHz |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
No. of Pins | 10Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 5.5V |
Output Voltage Nom. | 5.5V |
Primary Input Voltage | 14V |
Supply Voltage | 5V |
Supply Voltage Max | 14V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 3A |
Voltage Regulator Type | Non-Isolated |
3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans | Texas Instruments |
Module DC-DC, PTH08T260WAD | RS |
Module Pip 3A 4.5-14V T/H 10-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH08T260WAD?
Additional datasheets, footprints and schematics for PTH08T260WAD are listed on our Part Details page. You can also find images and similar parts to PTH08T260WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08T260WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08T260WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08T260WAD fall under?
The PTH08T260WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08T260WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08T260WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08T260WAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08T260WAD have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH08T260WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08T260WAD often in real-time on the comparison pages.
What if I can't find stock of PTH08T260WAD?
You can fill out our help required form which you can use to request a quote for PTH08T260WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.