| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Output Power Max | 55W |
|---|---|
| Output Voltage Min | 690mV |
| Output Voltage Max | 5.5V |
| Output Current Max | 10A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | POLA DIP |
| Input Voltage DC Min | 4.5V |
| Input Voltage DC Max | 14V |
| Height | 8.5mm |
| Depth | 22.1mm |
| Width | 15.75mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 1.5% |
| Adjustable Output Voltage Max | 5.5V |
| Adjustable Output Voltage Min | 700mV |
| Approval Bodies | CSA IEC UL |
| Approvals & Standards | CSA IEC UL |
| Base Number | 08 |
| DC / DC Converter Mounting | Through Hole |
| Frequency | 300kHz |
| Input Voltage Max | 14V |
| No. of Outputs | 1Outputs |
| No. of Pins | 11Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 10A |
| Output Voltage | 5.5V |
| Primary Input Voltage | 14V |
| Supply Voltage | 5V |
| Supply Voltage Max | 14V |
| Supply Voltage Min | 4.5V |
| Switch Output Current Isw Max | 10A |
| Voltage Regulator Type | Non-Isolated |
Where can I find additional details, specifications and documents for a PTH08T240WAD .?
Additional datasheets, footprints and schematics for PTH08T240WAD . are listed on our Part Details page. You can also find images and similar parts to PTH08T240WAD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08T240WAD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08T240WAD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08T240WAD . fall under?
The PTH08T240WAD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08T240WAD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08T240WAD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08T240WAD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08T240WAD . have stock available?
There is no stock from authorised distributors for PTH08T240WAD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08T240WAD . often in real-time on the comparison pages.
What if I can't find stock of PTH08T240WAD .?
You can fill out our help required form which you can use to request a quote for PTH08T240WAD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.