| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Output Power Max | 88W |
|---|---|
| Output Voltage Min | 690mV |
| Output Voltage Max | 5.5V |
| Output Current Max | 16A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | POLA Surface Mount DIP |
| Input Voltage DC Min | 4.5V |
| Input Voltage DC Max | 14V |
| Height | 9.09mm |
| Depth | 22.1mm |
| Width | 18.93mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Approval Bodies | CSA IEC UL |
| Approvals & Standards | CSA IEC UL |
| DC / DC Converter Mounting | Surface Mount Device |
| No. of Outputs | 1Outputs |
| Output Current | 16A |
| Output Voltage | 5.5V |
| Supply Voltage | 5V |
Where can I find additional details, specifications and documents for a PTH08T220WAZ .?
Additional datasheets, footprints and schematics for PTH08T220WAZ . are listed on our Part Details page. You can also find images and similar parts to PTH08T220WAZ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08T220WAZ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08T220WAZ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08T220WAZ . fall under?
The PTH08T220WAZ . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08T220WAZ . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08T220WAZ . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08T220WAZ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08T220WAZ . have stock available?
There is no stock from authorised distributors for PTH08T220WAZ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08T220WAZ . often in real-time on the comparison pages.
What if I can't find stock of PTH08T220WAZ .?
You can fill out our help required form which you can use to request a quote for PTH08T220WAZ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.