| Status: | Unknown |
|---|---|
| Series: | PTH08080 |
| RoHS: | Unknown |
| Output Power Max | 10W |
|---|---|
| Output Voltage Min | 900mV |
| Output Voltage Max | 5.5V |
| Output Current Max | 2.25A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | DIP |
| Input Voltage DC Min | 4.5V |
| Input Voltage DC Max | 18V |
| Height | 8.18mm |
| Depth | 15.24mm |
| Width | 12.7mm |
| Product Range | PTH08080 |
| SVHC | No SVHC (27-Jun-2018) |
| Approvals & Standards | UL |
| DC / DC Converter Mounting | Through Hole |
| No. of Outputs | 1Outputs, 1 Output |
| Dc-Dc Conv, Non Iso Pol, 1 O/P, 2.25A | Newark Electronics |
| DC/DC Power Supply Single-OUT 0.9-5.5V | RS |
Where can I find additional details, specifications and documents for a PTH08080WAD .?
Additional datasheets, footprints and schematics for PTH08080WAD . are listed on our Part Details page. You can also find images and similar parts to PTH08080WAD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08080WAD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08080WAD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08080WAD . fall under?
The PTH08080WAD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08080WAD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08080WAD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08080WAD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08080WAD . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and RS have stock available or on a lead time for PTH08080WAD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08080WAD . often in real-time on the comparison pages.
What if I can't find stock of PTH08080WAD .?
You can fill out our help required form which you can use to request a quote for PTH08080WAD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.