| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 21.6W |
|---|---|
| Output Voltage Min | 800mV |
| Output Voltage Max | 3.6V |
| Output Current Max | 6A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | POLA Surface Mount DIP |
| Input Voltage DC Min | 4.5V |
| Input Voltage DC Max | 5.5V |
| Height | 9.09mm |
| Depth | 22.1mm |
| Width | 12.57mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Adjustable Output Voltage Max | 3.6V |
| Adjustable Output Voltage Min | 0.8V |
| Approval Bodies | CSA IEC UL |
| Approvals & Standards | CSA IEC UL |
| Base Number | 05050 |
| DC / DC Converter Mounting | Surface Mount Device |
| Frequency | 600kHz |
| IC Generic Number | 05050 |
| Input Voltage Max | 5V |
| No. of Outputs | 1Outputs |
| No. of Pins | 6Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 6A |
| Output Voltage | 3.6V |
| Power Supply IC Type | DC/DC converter |
| Primary Input Voltage | 5.5V |
| Supply Voltage | 5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 4.5V |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Power Supply Approvals | ITE |
|---|---|
| Output Power Max | 21.6W |
| Output Voltage Min | 800mV |
| Output Voltage Max | 3.6V |
| Output Current Max | 6A |
| DC / DC Converter Output Type | Adjustable |
| Height | 9.09mm |
| RoHS Compliant | Yes |
| Dc-Dc Converter, Non Iso Pol, 1 O/P, 21.6W, 6A | Newark Electronics |
| Non Isolated Board Mount DC/DC Converter, POLA, Surface Mount DIP, 21.6 W, 800 mV, 3.6 V, 6 A, 4.5 V, 5.5 V, Adjustable | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTH05050WAZ .?
Additional datasheets, footprints and schematics for PTH05050WAZ . are listed on our Part Details page. You can also find images and similar parts to PTH05050WAZ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH05050WAZ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05050WAZ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH05050WAZ . fall under?
The PTH05050WAZ . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH05050WAZ . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05050WAZ . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH05050WAZ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH05050WAZ . have stock available?
Authorised distributors including Chip One Stop, Rochester Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for PTH05050WAZ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH05050WAZ . often in real-time on the comparison pages.
What if I can't find stock of PTH05050WAZ .?
You can fill out our help required form which you can use to request a quote for PTH05050WAZ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.