| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Power Max | 108W |
|---|---|
| Output Voltage Min | 800mV |
| Output Voltage Max | 3.6V |
| Output Current Max | 30A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | POLA |
| Input Voltage DC Min | 4.5V |
| Input Voltage DC Max | 5.5V |
| Height | 9.57mm |
| Depth | 34.8mm |
| Width | 28.45mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Adjustable Output Voltage Max | 3.6V |
| Adjustable Output Voltage Min | 0.8V |
| Approvals & Standards | CSA UL |
| Base Number | 05030 |
| DC / DC Converter Mounting | Surface Mount Device |
| Frequency | 300kHz |
| IC Generic Number | 05030 |
| Input Voltage Max | 5V |
| No. of Outputs | 1Outputs |
| No. of Pins | 13Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 30A |
| Output Voltage | 3.6V |
| Power Supply IC Type | DC/DC converter |
| Primary Input Voltage | 5.5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 4.5V |
| Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a PTH05030WAS?
Additional datasheets, footprints and schematics for PTH05030WAS are listed on our Part Details page. You can also find images and similar parts to PTH05030WAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH05030WAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05030WAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH05030WAS fall under?
The PTH05030WAS is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH05030WAS when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05030WAS you can contact the distributor directly for product support, shipping queries etc.
Is the PTH05030WAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH05030WAS have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for PTH05030WAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH05030WAS often in real-time on the comparison pages.
What if I can't find stock of PTH05030WAS?
You can fill out our help required form which you can use to request a quote for PTH05030WAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.