PTH04T260WAZ Batteries & Power Supplies by Texas Instruments

DC-DC CONVERTER 1 O/P 0.69-3.6V 3A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.93

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$6.93
580
in stock
Buy Now

Specifications

Output Power Max 10.8W
Output Voltage Min 690mV
Output Voltage Max 3.6V
Output Current Max 3A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type Surface Mount DIP
Input Voltage DC Min 2.2V
Input Voltage DC Max 5.5V
Height 8.5mm
Depth 18.92mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH04T260WAZ?

Additional datasheets, footprints and schematics for PTH04T260WAZ are listed on our Part Details page. You can also find images and similar parts to PTH04T260WAZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH04T260WAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04T260WAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH04T260WAZ fall under?

The PTH04T260WAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH04T260WAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04T260WAZ you can contact the distributor directly for product support, shipping queries etc.

Is the PTH04T260WAZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH04T260WAZ have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for PTH04T260WAZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH04T260WAZ often in real-time on the comparison pages.

What if I can't find stock of PTH04T260WAZ?

You can fill out our help required form which you can use to request a quote for PTH04T260WAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay