| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Output Power Max | 21.6W |
|---|---|
| Output Voltage Min | 690mV |
| Output Voltage Max | 3.6V |
| Output Current Max | 6A |
| Input Voltage DC Min | 2.2V |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PTH04T230WAD?
Additional datasheets, footprints and schematics for PTH04T230WAD are listed on our Part Details page. You can also find images and similar parts to PTH04T230WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH04T230WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04T230WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH04T230WAD fall under?
The PTH04T230WAD is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to PTH04T230WAD when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04T230WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH04T230WAD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PTH04T230WAD have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for PTH04T230WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH04T230WAD often in real-time on the comparison pages.
What if I can't find stock of PTH04T230WAD?
You can fill out our help required form which you can use to request a quote for PTH04T230WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.