Output Power Max | 10.8W |
---|---|
Output Voltage Min | 900mV |
Output Voltage Max | 3.6V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 3V |
Input Voltage DC Max | 5.5V |
Height | 7.81mm |
Depth | 12.57mm |
Width | 10.16mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 0.9V |
DC / DC Converter Mounting | Through Hole |
Frequency | 700kHz |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 3.6V |
Primary Input Voltage | 5.5V |
Supply Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Voltage Regulator Type | Adjustable Positive |
3-A, 3.3/5-V Input Adjustable Switching Regulator | Texas Instruments |
Module DC-DC, PTH04070WAH | RS |
IC, V REG, SWITCHING, ADJ | Farnell |
Ic, V Reg, Switching, Adj | Newark Electronics |
Module DC-DC 1-OUT 0.9V to 3.6V 3A 5-Pin DIP Module | Avnet America |
Where can I find additional details, specifications and documents for a PTH04070WAH .?
Additional datasheets, footprints and schematics for PTH04070WAH . are listed on our Part Details page. You can also find images and similar parts to PTH04070WAH . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH04070WAH . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04070WAH . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH04070WAH . fall under?
The PTH04070WAH . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH04070WAH . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04070WAH . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH04070WAH . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH04070WAH . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Farnell and Newark Electronics have stock available or on a lead time for PTH04070WAH ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH04070WAH . often in real-time on the comparison pages.
What if I can't find stock of PTH04070WAH .?
You can fill out our help required form which you can use to request a quote for PTH04070WAH . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.