Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Output Type | Adjustable |
---|---|
No. of Outputs | 1 |
Input Voltage | 2.95V to 3.65V |
Output Voltage | 2.5V |
Output Current | 15A |
Supply Voltage | 3.3V |
DC / DC Converter Case Style | DIP |
15 A, 3.3-V Input Non-Isolated Wide-Output Adjust Power Module | Texas Instruments |
3.3Vin, 15A Wide Out, Pip Mod, Horz Rohs Compliant: Yes |TEXAS INSTRUMENTS PTH03010WAH. | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH03010WAH?
Additional datasheets, footprints and schematics for PTH03010WAH are listed on our Part Details page. You can also find images and similar parts to PTH03010WAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH03010WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH03010WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH03010WAH fall under?
The PTH03010WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH03010WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH03010WAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTH03010WAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH03010WAH have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for PTH03010WAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH03010WAH often in real-time on the comparison pages.
What if I can't find stock of PTH03010WAH?
You can fill out our help required form which you can use to request a quote for PTH03010WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.