Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.14
|
No stock
|
Buy Now |
Length | 250mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Labfacility Temperature Sensors |
PROBE, PT100, 250X6MM | Farnell |
Where can I find additional details, specifications and documents for a PTE 6X250 (IEC)?
Additional datasheets, footprints and schematics for PTE 6X250 (IEC) are listed on our Part Details page. You can also find images and similar parts to PTE 6X250 (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTE 6X250 (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTE 6X250 (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTE 6X250 (IEC) fall under?
The PTE 6X250 (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PTE 6X250 (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTE 6X250 (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the PTE 6X250 (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTE 6X250 (IEC) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PTE 6X250 (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTE 6X250 (IEC) often in real-time on the comparison pages.
What if I can't find stock of PTE 6X250 (IEC)?
You can fill out our help required form which you can use to request a quote for PTE 6X250 (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.