PTD08A020WAD . Part Information
Details for PTD08A020WAD . by Texas Instruments
Electrical & Lighting > Batteries & Power Supplies > Power Supplies

Buy PTD08A020WAD Directly from Texas Instruments (966 in stock) at $16.0250
Part Downloads

Part Specifications
No. of Outputs | 1 Output, 1Outputs |
Output Power Max | - |
Output Voltage Nom. | - |
Output Current Max | - |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 14V |
DC / DC Converter Type | - |
Depth | 25.27mm |
Width | 18.92mm |
Height | 9.65mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC-DC CONV, NON ISO POL, 1 O/P, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:-; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DC RoHS Compliant: Yes | Newark Electronics
- Module DC-DC 1-OUT 0.7V to 3.6V 20A 12-Pin DIP Module Tray | Avnet America
- 20A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module | Texas Instruments
Viewing Distributors for PTD08A020WAD .
Loading...
Loading Results for PTD08A020WAD .