Status: | Unknown |
---|---|
Series: | PTCCL - 265 V Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
5,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
332
in stock
|
Buy Now | |
element14
from US$0.60
|
332
in stock
|
Buy Now | |
Farnell
from US$0.57
|
332
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 11 mA up to 800 mA |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum inrush current (up to 5.5 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 265 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor PTC Radial 19mA 1K2 | RS |
Ptc Thermistor | Newark Electronics |
THERMISTOR, PTC, 1K2, 20%, RADIAL | element14 |
PTCR 5mm 1,2K 20% 265V | Rutronik |
PTCCL Series 1200 Ohm 140 mA â–’20 % Radial PTC Overload Protection Thermistor | Future Electronics |
Thermistor PTC 1.2KOhm 20% 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, PTC CP LDD 5D00 A019 265 140 B e3 | Vishay Dale PTCCL05H190HBE | RS Americas |
Where can I find additional details, specifications and documents for a PTCCL05H190HBE?
Additional datasheets, footprints and schematics for PTCCL05H190HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL05H190HBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL05H190HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL05H190HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL05H190HBE fall under?
The PTCCL05H190HBE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCCL05H190HBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL05H190HBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL05H190HBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL05H190HBE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for PTCCL05H190HBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL05H190HBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL05H190HBE?
You can fill out our help required form which you can use to request a quote for PTCCL05H190HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.