Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 2 |
---|---|
Isolation Voltage | 2.8kV |
Product Range | - |
Inductance | 30µH |
DC Resistance | 4ohm |
ET Constant | 200Vµs |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 26pF |
External Depth | 13mm |
External Length / Height | 15mm |
External Width | 13mm |
Leakage Inductance | 30µH |
Lower Frequency Bandwidth | 3kHz |
Output Pulse Current Max | 200mA |
Primary Inductance | 12mH |
Primary Resistance | 4ohm |
Proof Voltage PK | 2.8kV |
Secondary Resistance | 4.2ohm |
Transformer Type | Pulse |
Upper Frequency Bandwidth | 1MHz |
Winding Configuration | 2 |
Winding Resistance Max | 4.2ohm |
TRANSFORMER, PULSE, 2:1+1 | element14 |
TRANSFORMER, PULSE, 2: 1+1 | Farnell |
2:1+1 HF PCB mount pulse transformer,PT8 | RS |
Pulse Transformer, 2:1+1, 30 H, 4 Ohm, 200 V S, 2.8 Kv Rohs Compliant: Yes |Oep (Oxford Electrical Products) PT8 | Newark Electronics |
Where can I find additional details, specifications and documents for a PT8?
Additional datasheets, footprints and schematics for PT8 are listed on our Part Details page. You can also find images and similar parts to PT8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT8 fall under?
The PT8 is listed under Electronic & Electrical Components > Transformers > Pulse Transformers.
Can I view similar or alternative parts?
You can view similar parts to PT8 when available in the Pulse Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT8 you can contact the distributor directly for product support, shipping queries etc.
Is the PT8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT8 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for PT8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT8 often in real-time on the comparison pages.
What if I can't find stock of PT8?
You can fill out our help required form which you can use to request a quote for PT8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.