PT78ST112V Part Information
Details for PT78ST112V by Texas Instruments
Electrical & Lighting > Batteries & Power Supplies > Power Supplies
Part Downloads


Part Specifications
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1 Output, 1Outputs |
Output Power Max | 18W |
Output Voltage Nom. | 12V |
Output Current Max | 1.5A |
Input Voltage DC Min | 16V |
Input Voltage DC Max | 38V |
Product Range | PT78ST100 Series |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 78 |
DC / DC Converter Output Type | Fixed |
Frequency | 650kHz |
IC Generic Number | 78ST112 |
Input Voltage Max | 38V |
Input Voltage Min | 16V |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Output Voltage | 12V |
Output Voltage Max | 12V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 38V |
Supply Voltage | 38V |
Supply Voltage Max | 38V |
Supply Voltage Min | 16V |
Switch Output Current Isw Max | 1.5A |
Voltage Regulator Type | Step Down (Buck) |
Viewing Distributors for PT78ST112V
Loading...
Loading Results for PT78ST112V