| Status: | Unknown |
|---|---|
| Series: | PT78HT200 Series |
| RoHS: | Unknown |
No distributors results available
| DC / DC Converter Mounting | Through Hole |
|---|---|
| No. of Outputs | 1 Output, 1Outputs |
| Output Power Max | 10W |
| Output Voltage Nom. | 5V |
| Output Current Max | 2A |
| Input Voltage DC Min | 9V |
| Input Voltage DC Max | 28V |
| Product Range | PT78HT200 Series |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 1% |
| Base Number | 78 |
| DC / DC Converter Output Type | Fixed |
| Frequency | 750kHz |
| IC Generic Number | 78HT205 |
| Input Voltage Max | 28V |
| Input Voltage Min | 9V |
| No. of Pins | 3Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 2A |
| Output Voltage | 5V |
| Output Voltage Max | 5V |
| Power Supply IC Type | Switching regulator |
| Primary Input Voltage | 28V |
| Supply Voltage | 28V |
| Supply Voltage Max | 28V |
| Supply Voltage Min | 9V |
| Switch Output Current Isw Max | 2A |
| Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a PT78HT205V?
Additional datasheets, footprints and schematics for PT78HT205V are listed on our Part Details page. You can also find images and similar parts to PT78HT205V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT78HT205V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78HT205V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT78HT205V fall under?
The PT78HT205V is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PT78HT205V when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT78HT205V you can contact the distributor directly for product support, shipping queries etc.
Is the PT78HT205V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT78HT205V have stock available?
There is no stock from authorised distributors for PT78HT205V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT78HT205V often in real-time on the comparison pages.
What if I can't find stock of PT78HT205V?
You can fill out our help required form which you can use to request a quote for PT78HT205V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.