Turns Ratio | 1 |
---|---|
Isolation Voltage | 2.8kV |
Product Range | - |
Inductance | 8µH |
DC Resistance | 1.4ohm |
ET Constant | 200Vµs |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 30pF |
External Depth | 15mm |
External Length / Height | 16mm |
External Width | 15mm |
Leakage Inductance | 8µH |
Lower Frequency Bandwidth | 3kHz |
Output Current Max | 200mA |
Output Pulse Current Max | 200mA |
Primary Inductance | 3mH |
Primary Resistance | 1.4ohm |
Proof Voltage PK | 2.8kV |
Secondary Resistance | 2.6ohm |
Transformer Type | Pulse |
Upper Frequency Bandwidth | 1MHz |
Winding Configuration | 1 |
Winding Resistance Max | 2.6ohm |
1:1+1 HF PCBmount pulse transformer,PT6E | RS |
Pulse Transformer, 1:1+1, 8 H, 1.4 Ohm, 200 V S, 2.8 Kv Rohs Compliant: Yes |Oep (Oxford Electrical Products) PT6E | Newark Electronics |
TRANSFORMER, PULSE, ENCAPS, 1:1+ | element14 |
TRANSFORMER, PULSE, ENCAPS, 1: 1+ | Farnell |
Where can I find additional details, specifications and documents for a PT6E?
Additional datasheets, footprints and schematics for PT6E are listed on our Part Details page. You can also find images and similar parts to PT6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT6E fall under?
The PT6E is listed under Electronic & Electrical Components > Transformers > Pulse Transformers.
Can I view similar or alternative parts?
You can view similar parts to PT6E when available in the Pulse Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT6E you can contact the distributor directly for product support, shipping queries etc.
Is the PT6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT6E have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PT6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT6E often in real-time on the comparison pages.
What if I can't find stock of PT6E?
You can fill out our help required form which you can use to request a quote for PT6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.