No distributors results available
View Full Pricing & Stock ComparisonNo. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | - |
Output Voltage Nom. | 3.3V |
Output Current Max | 8.6A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Type | SIP |
Depth | - |
Width | - |
Height | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 2.5V |
Approval Bodies | UL |
Approvals & Standards | UL |
Frequency | 350kHz |
Input Voltage Max | 5.5V |
No. of Pins | 23Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 8.6A |
Output Current - Output 2 | 8.6A |
Output Voltage | 3.3V |
Output Voltage - Output 2 | 1.2V |
Output Voltage Max | 3.3V |
Supply Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Dual Adjustable Positive |
Where can I find additional details, specifications and documents for a PT6938N?
Additional datasheets, footprints and schematics for PT6938N are listed on our Part Details page. You can also find images and similar parts to PT6938N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT6938N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT6938N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT6938N fall under?
The PT6938N is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PT6938N when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT6938N you can contact the distributor directly for product support, shipping queries etc.
Is the PT6938N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT6938N have stock available?
There is no stock from authorised distributors for PT6938N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT6938N often in real-time on the comparison pages.
What if I can't find stock of PT6938N?
You can fill out our help required form which you can use to request a quote for PT6938N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.