PT6656G Batteries & Power Supplies by Texas Instruments

IC SWITCHING REGULATOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Power Max 60W
Output Voltage Min -
Output Voltage Max 12V
Output Current Max 5A
DC / DC Converter Output Type -
DC / DC Converter Type SIP
Input Voltage DC Min 9V
Input Voltage DC Max 28V
Height 10.66mm
Depth 59.94mm
Width 30.98mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PT6656G?

Additional datasheets, footprints and schematics for PT6656G are listed on our Part Details page. You can also find images and similar parts to PT6656G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PT6656G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT6656G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PT6656G fall under?

The PT6656G is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PT6656G when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PT6656G you can contact the distributor directly for product support, shipping queries etc.

Is the PT6656G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PT6656G have stock available?

There is no stock from authorised distributors for PT6656G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PT6656G often in real-time on the comparison pages.

What if I can't find stock of PT6656G?

You can fill out our help required form which you can use to request a quote for PT6656G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay