Status: | Unknown |
---|---|
Series: | PT65 Series |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
174
in stock
|
Buy Now | |
element14
from US$7.31
|
174
in stock
|
Buy Now | |
Farnell
from US$5.22
|
174
in stock
|
Buy Now | |
Distrelec
from US$7.13
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
50
in stock
|
Buy Now | |
RS Americas
from US$5.12
|
-
|
Buy Now |
Product Range | PT65 Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 24VDC |
Output Code | BCD |
Switching Current | 400mA |
Switch Construction | Sealed |
Actuator Level | Raised |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Cross Shaped |
Actuator Type | Screwdriver Slot |
Contact Current DC Max | 400mA |
Contact Current Min | 100mA |
Contact Current Rating | 400mA |
Contact Resistance | 80mohm |
Contact Voltage DC Max | 24V |
External Depth | 10mm |
External Length / Height | 7mm |
External Width | 10mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
No. of Mechanical Operations | 10000 |
No. of Positions | 10Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Switching Current DC Max | 150mA |
Switch, Bcd, Horiz | Newark Electronics |
SWITCH, BCD, HORIZ | element14 |
DIP ROTARY SWITCH P60 10MM | APEM Components PT65701 | RS Americas |
Where can I find additional details, specifications and documents for a PT65-701?
Additional datasheets, footprints and schematics for PT65-701 are listed on our Part Details page. You can also find images and similar parts to PT65-701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT65-701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT65-701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT65-701 fall under?
The PT65-701 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PT65-701 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT65-701 you can contact the distributor directly for product support, shipping queries etc.
Is the PT65-701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT65-701 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for PT65-701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT65-701 often in real-time on the comparison pages.
What if I can't find stock of PT65-701?
You can fill out our help required form which you can use to request a quote for PT65-701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.