PT6434/BMH Switches by Lorlin Electronics

SWITCH 1POLE 12 POS THT 0.5A 250V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.18


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$9.18
247
Buy Now
Logo for element14 element14 US$11.28
247
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Switch Positions 12 Position
No. of Poles 1 Pole
Angle of Throw 30°
Contact Current AC Max 500mA
Contact Voltage AC Max 250V
Product Range -
Illumination Non Illuminated
Contact Current DC Max 500mA
Contact Voltage DC Max 250V
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Switch, 1Pole, 12 Pos, Tht, 0.5A, 250V | Newark Electronics
SWITCH, 1POLE, 12 POS, THT, 0.5A, 250V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PT6434/BMH?

Additional datasheets, footprints and schematics for PT6434/BMH are listed on our Part Details page. You can also find images and similar parts to PT6434/BMH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PT6434/BMH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT6434/BMH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PT6434/BMH fall under?

The PT6434/BMH is listed under Switches & Relays > Switches > Rotary Switches.

Can I view similar or alternative parts?

You can view similar parts to PT6434/BMH when available in the Rotary Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PT6434/BMH you can contact the distributor directly for product support, shipping queries etc.

Is the PT6434/BMH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PT6434/BMH have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PT6434/BMH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PT6434/BMH often in real-time on the comparison pages.

What if I can't find stock of PT6434/BMH?

You can fill out our help required form which you can use to request a quote for PT6434/BMH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay